SP1-480Y
SP1-480Y
Active
Description:  SPD TYPE 1 640V MCOV 1 POLE
Manufacturer:  Tripp Lite
Datasheet:   SP1-480Y Datasheet
History Price: $387.6
In Stock: 34800
SP1-480Y vs SP1-240S
Part No
Manufacturer
Series
SP1
SP1
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
640V
300V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
200 kA
Voltage - Protection Level (VP) (2416)
2 kV
1 kV
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Features
Visual Life Indicator
Thermally Protected
Mounting Type
Free Hanging
Chassis Mount
Approval Agency
UL
-
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-