Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
840V
175V
Current - Discharge (Nom) (8/20µS)
10 kA
-
Current - Discharge (Max) (8/20µS)
200 kA
-
Voltage - Protection Level (VP) (2416)
2.5 kV
-
Operating Temperature
-20℃ ~ 50℃
-40℃ ~ 85℃
Features
Visual Life Indicator
-
Mounting Type
Free Hanging
DIN Rail
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-