SP130A3-4
SP130A3-4
Active
Description:  SPD 175V MCOV 3 POLE
Manufacturer:  R-K Electronics
Datasheet:   SP130A3-4 Datasheet
History Price: $21
In Stock: 35600
SP130A3-4 vs SP1-240S
Series
-
SP1
Packaging
Box
Bulk
Status
Active
Active
Type
-
Type 1
Form
Module Only
Base + Module
Number of Poles
3
1
Voltage - Continuous Operating (Max) (MCOV)
175V
300V
Current - Discharge (Nom) (8/20µS)
-
20 kA
Current - Discharge (Max) (8/20µS)
-
200 kA
Voltage - Protection Level (VP) (2416)
-
1 kV
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 50℃
Features
-
Thermally Protected
Mounting Type
DIN Rail
Chassis Mount
Approval Agency
cURus
-
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-