SPC200480D8P
SPC200480D8P
Active
Description:  SPD TYPE 2 550V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $3384.1
In Stock: 10000
SPC200480D8P vs SPC200600D5P
Manufacturer
Series
SPC
SPC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
550V
840V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
200 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
2.5 kV
2.5 kV
Features
-40℃ ~ 60℃
-40℃ ~ 60℃
Mounting Type
Thermally Protected
Thermally Protected
Approval Agency
Chassis Mount
Chassis Mount
Current - Short Circuit Rating (SCCR)
CSA, UL
CSA, UL
Voltage - Protection Rating (VPR)
-
-