SPD050240S2O
SPD050240S2O
Active
Description:  SPD TYPE 2 300V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $2634.11
In Stock: 26880
SPD050240S2O vs SPD2-550-1P0
Manufacturer
Series
SPD
SPD2 1P+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
300V
550V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 80℃
Features
Thermally Protected
Visual Life Indicator
Mounting Type
Chassis Mount
DIN Rail
Approval Agency
cURus, UL
CE, cURus, VDE
Current - Short Circuit Rating (SCCR)
-
2 kV
Voltage - Protection Rating (VPR)
-
2.5 kV