Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
840VAC
180V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
80 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
2.5 kV
-35℃ ~ 85℃
Features
-40℃ ~ 50℃
Thermally Protected, Visual Life Indicator
Mounting Type
Visual Life Indicator
Panel Mount
Approval Agency
Chassis Mount
cULus
Current - Short Circuit Rating (SCCR)
cULus, UL
1.2 kV
Voltage - Protection Rating (VPR)
-
-