SPD100240H2L
SPD100240H2L
Active
Description:  SPD TYPE 2 300V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $2596.1
In Stock: 46000
SPD100240H2L vs SPDN-C480-3D
Manufacturer
Series
SPD
SPDN-C
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
300V
550V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
100 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-35℃ ~ 85℃
Features
Thermally Protected
Thermally Protected, Visual Life Indicator
Mounting Type
Chassis Mount
Panel Mount
Approval Agency
cURus, UL
cULus
Current - Short Circuit Rating (SCCR)
-
1.8 kV
Voltage - Protection Rating (VPR)
-
-