SPD2-150-3P0-R
SPD2-150-3P0-R
Active
Description:  SPD TYPE 1/TYPE 2 150VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $207.59
In Stock: 9780
SPD2-150-3P0-R vs SPD2-300-1P1-R
Series
SPD2 3P+0
SPD2 1P+1
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
3
2
Voltage - Continuous Operating (Max) (MCOV)
150VAC
305VAC
Current - Discharge (Nom) (8/20µS)
20 kA
40 kA
Current - Discharge (Max) (8/20µS)
50 kA
65 kA
Voltage - Protection Level (VP) (2416)
200 kA
150 kA
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CE, cURus, UL, VDE
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
600 V
1 kV
Voltage - Protection Rating (VPR)
1.25 kV
1.5 kV