Series
SPD2 1P+1
SPD2 1P+1
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
305VAC
305VAC
Current - Discharge (Nom) (8/20µS)
40 kA
40 kA
Current - Discharge (Max) (8/20µS)
65 kA
65 kA
Voltage - Protection Level (VP) (2416)
200 kA
100 kA
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CE, cURus, UL, VDE
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
1 kV
1 kV
Voltage - Protection Rating (VPR)
1.5 kV
1.5 kV