Type
Type 1, Type 2
Type 1
Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
480VAC
350V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-35℃ ~ 85℃
Features
Remote Signaling Contacts, Thermally Protected
Thermally Protected, Visual Life Indicator
Mounting Type
DIN Rail
Panel Mount
Approval Agency
CE, cURus, UL, VDE
cULus
Current - Short Circuit Rating (SCCR)
1.5 kV
1.8 kV
Voltage - Protection Rating (VPR)
2.3 kV
-