SPD2-750-3P0-R
SPD2-750-3P0-R
Active
Description:  SPD TYPE 1/TYPE 2 750VAC MCOV
Manufacturer:  Littelfuse Inc
History Price: $315.66
In Stock: 11480
SPD2-750-3P0-R vs SPD2-750-2P0-R
Series
SPD2 3P+0
SPD2 2P+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Module Only
Number of Poles
3
2
Voltage - Continuous Operating (Max) (MCOV)
750VAC
750VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
35 kA
35 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
Remote Signaling Contacts, Thermally Protected
Remote Signaling Contacts, Thermally Protected
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CE, cURus, UL, VDE
cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
2.5 kV
2.5 kV
Voltage - Protection Rating (VPR)
3.4 kV
3.4 kV