SPD400480D4C
SPD400480D4C
Active
Description:  SPD TYPE 2 640V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $16287.58
In Stock: 24400
SPD400480D4C vs SPDN-D277-3Y
Manufacturer
Series
SPD
SPDN-D
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
640V
350V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
400 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-40℃ ~ 50℃
-35℃ ~ 85℃
Features
Thermally Protected
Thermally Protected, Visual Life Indicator
Mounting Type
Chassis Mount
Panel Mount
Approval Agency
cURus, UL
cULus
Current - Short Circuit Rating (SCCR)
-
2 kV
Voltage - Protection Rating (VPR)
-
-