SPDN-D120-1P
SPDN-D120-1P
Active
Description:  SPD TYPE 1 180V MCOV 1 POLE
Manufacturer:  Littelfuse Inc
History Price: $200.79
In Stock: 940
SPDN-D120-1P vs SPD2-350-2P0-R
Series
SPDN-D
SPD2 2P+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1, Type 2
Form
Module Only
Module Only
Number of Poles
1
2
Voltage - Continuous Operating (Max) (MCOV)
180V
350VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-35℃ ~ 85℃
-40℃ ~ 80℃
Features
Thermally Protected, Visual Life Indicator
Remote Signaling Contacts, Thermally Protected
Mounting Type
Panel Mount
DIN Rail
Approval Agency
cULus
cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
1.2 kV
1 kV
Voltage - Protection Rating (VPR)
-
1.75 kV