Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
180V
180V
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-35℃ ~ 85℃
-35℃ ~ 85℃
Features
Thermally Protected, Visual Life Indicator
Thermally Protected, Visual Life Indicator
Mounting Type
Panel Mount
Panel Mount
Approval Agency
cULus
cULus
Current - Short Circuit Rating (SCCR)
1.2 kV
1.2 kV
Voltage - Protection Rating (VPR)
-
-