TESDE12V
TESDE12V
Active
Description:  0503, 12V, 25W, 12PF, ESD PROTEC
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDE12V Datasheet
History Price: $0.2641
In Stock: 4400
TESDE12V vs TESDU12V
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V
12V
Voltage - Breakdown (Min)
13V
13V
Voltage - Clamping (Max) @ Ipp
25V
33V
Current - Peak Pulse (10/1000µs)
1A
5A
Power - Peak Pulse
25W
25W
Power Line Protection
No
No
Applications
USB
USB
Capacitance @ Frequency
12pF @ 1MHz
12pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0503 (1308 Metric)
0603 (1608 Metric)
Supplier Device Package
503
603
Unidirectional Channels
-
-