TESDE24V
TESDE24V
Active
Description:  0503, 24V, 47W, 10PF, ESD PROTEC
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDE24V Datasheet
History Price: $0.27202
In Stock: 20800
TESDE24V vs TESDD5V0
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V
5V (Max)
Voltage - Breakdown (Min)
25V
6V
Voltage - Clamping (Max) @ Ipp
47V
15V
Current - Peak Pulse (10/1000µs)
1A
3A (8/20?s)
Power - Peak Pulse
47W
100W
Power Line Protection
No
No
Applications
USB
USB
Capacitance @ Frequency
10pF @ 1MHz
13pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0503 (1308 Metric)
SC-79, SOD-523
Supplier Device Package
503
SOD-523F
Unidirectional Channels
-
-