Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V
12V (Max)
Voltage - Breakdown (Min)
25V
13V
Voltage - Clamping (Max) @ Ipp
47V
33V
Current - Peak Pulse (10/1000µs)
1A
5A
Power - Peak Pulse
47W
25W
Power Line Protection
No
No
Capacitance @ Frequency
10pF @ 1MHz
12pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
0503 (1308 Metric)
1005 (2512 Metric)
Supplier Device Package
503
1005
Unidirectional Channels
-
-