Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
2
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V
Voltage - Breakdown (Min)
6V
5.1V
Voltage - Clamping (Max) @ Ipp
15V
15V
Current - Peak Pulse (10/1000µs)
2.5A (8/20?s)
5A
Power - Peak Pulse
100W
75W
Power Line Protection
No
No
Applications
General Purpose
USB
Capacitance @ Frequency
10pF @ 1MHz
15pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
0503 (1308 Metric)
Supplier Device Package
SOT-23
503
Unidirectional Channels
-
-