Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
12V (Max)
5V (Max)
Voltage - Breakdown (Min)
13V
6V
Voltage - Clamping (Max) @ Ipp
33V
15V
Current - Peak Pulse (10/1000µs)
5A
5A (8/20?s)
Power - Peak Pulse
25W
300W
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
12pF @ 1MHz
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
1005 (2512 Metric)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
1005
SOT-23
Unidirectional Channels
-
2