Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V (Max)
5V (Max)
Voltage - Breakdown (Min)
13V
5.1V
Voltage - Clamping (Max) @ Ipp
33V
15V
Current - Peak Pulse (10/1000µs)
5A
5A
Power - Peak Pulse
25W
75W
Power Line Protection
No
No
Capacitance @ Frequency
12pF @ 1MHz
15pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
1005 (2512 Metric)
1005 (2512 Metric)
Supplier Device Package
1005
1005
Unidirectional Channels
-
-