TESDL12V
TESDL12V
Active
Description:  1005, 12V, 25W, 12PF, ESD PROTEC
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDL12V Datasheet
History Price: $0.27778
In Stock: 18400
TESDL12V vs TESDU24V
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V (Max)
24V
Voltage - Breakdown (Min)
13V
25V
Voltage - Clamping (Max) @ Ipp
33V
51V
Current - Peak Pulse (10/1000µs)
5A
5A
Power - Peak Pulse
25W
47W
Power Line Protection
No
No
Applications
USB
USB
Capacitance @ Frequency
12pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1005 (2512 Metric)
0603 (1608 Metric)
Supplier Device Package
1005
603
Unidirectional Channels
-
-