TESDL24V
TESDL24V
Active
Description:  1005, 24V, 47W, 10PF, ESD PROTEC
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDL24V Datasheet
History Price: $0.27778
In Stock: 1200
TESDL24V vs TESDL12V
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
12V (Max)
Voltage - Breakdown (Min)
25V
13V
Voltage - Clamping (Max) @ Ipp
51V
33V
Current - Peak Pulse (10/1000µs)
5A
5A
Power - Peak Pulse
47W
25W
Power Line Protection
No
No
Applications
USB
USB
Capacitance @ Frequency
10pF @ 1MHz
12pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1005 (2512 Metric)
1005 (2512 Metric)
Supplier Device Package
1005
1005
Unidirectional Channels
-
-