TESDU12V
TESDU12V
Active
Description:  0603, 12V, 25W, 12PF, ESD PROTEC
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDU12V Datasheet
History Price: $0.22168
In Stock: 31600
TESDU12V vs TESDC5V0
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V
5V (Max)
Voltage - Breakdown (Min)
13V
6V
Voltage - Clamping (Max) @ Ipp
33V
14.5V
Current - Peak Pulse (10/1000µs)
5A
24A
Power - Peak Pulse
25W
500W
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
12pF @ 1MHz
200pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric)
SC-76, SOD-323
Supplier Device Package
603
SOD-323
Unidirectional Channels
-
-