Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
24V
5V (Max)
Voltage - Breakdown (Min)
25V
6V
Voltage - Clamping (Max) @ Ipp
51V
15V
Current - Peak Pulse (10/1000µs)
5A
3A (8/20?s)
Power - Peak Pulse
47W
100W
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
10pF @ 1MHz
2pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 155℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric)
SOD-882
Supplier Device Package
603
DFN1006L
Unidirectional Channels
-
1