TESDU24V
TESDU24V
Active
Description:  0603, 24V, 47W, 10PF, ESD PROTEC
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDU24V Datasheet
History Price: $0.22168
In Stock: 14400
TESDU24V vs TESDL5V0
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V
5V (Max)
Voltage - Breakdown (Min)
25V
5.1V
Voltage - Clamping (Max) @ Ipp
51V
15V
Current - Peak Pulse (10/1000µs)
5A
5A
Power - Peak Pulse
47W
75W
Power Line Protection
No
No
Applications
USB
USB
Capacitance @ Frequency
10pF @ 1MHz
15pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric)
1005 (2512 Metric)
Supplier Device Package
603
1005
Unidirectional Channels
-
-