TGL200CF06
TGL200CF06
Active
Description:  TVSDIODE,MELF,162V,300W,UNI
Manufacturer:  Diotec Semiconductor
Datasheet:   TGL200CF06 Datasheet
History Price: $0.389
In Stock: 29200
TGL200CF06 vs TGL41-82A
Series
-
-
Packaging
Strip
Strip
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
162V
70.1V
Voltage - Breakdown (Min)
180V
77.9V
Voltage - Clamping (Max) @ Ipp
287V
113V
Current - Peak Pulse (10/1000µs)
1A
3.7A
Power - Peak Pulse
300W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-50℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-213AB, MELF
Mounting Type
Surface Mount
DO-213AB (MELF)
Package / Case
DO-213AB, MELF
-
Supplier Device Package
DO-213AB (MELF)
-
Unidirectional Channels
-
1