Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
162V
77.8V
Voltage - Breakdown (Min)
180V
86.5V
Voltage - Clamping (Max) @ Ipp
287V
125V
Current - Peak Pulse (10/1000µs)
1A
3.3A
Power - Peak Pulse
300W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-50℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AB, MELF
DO-213AB, MELF
Supplier Device Package
DO-213AB (MELF)
DO-213AB (MELF)
Unidirectional Channels
-
1