TGL200CF08
TGL200CF08
Active
Description:  TVSDIODE,MELF,162V,300W,UNI
Manufacturer:  Diotec Semiconductor
Datasheet:   TGL200CF08 Datasheet
History Price: $0.389
In Stock: 12000
TGL200CF08 vs TGL41-8.2CA
Series
-
-
Packaging
Strip
Strip
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
162V
7V
Voltage - Breakdown (Min)
180V
7.79V
Voltage - Clamping (Max) @ Ipp
287V
12.1V
Current - Peak Pulse (10/1000µs)
1A
34A
Power - Peak Pulse
300W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
-50℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-213AB, MELF
Mounting Type
Surface Mount
DO-213AB (MELF)
Package / Case
DO-213AB, MELF
-
Supplier Device Package
DO-213AB (MELF)
-
Unidirectional Channels
-
-