TPHCS250-ML
TPHCS250-ML
Active
Description:  FUSE HLDR BLADE 80V 250A CHASS
Manufacturer:  Eaton Bussmann
Datasheet:   TPHCS250-ML Datasheet
History Price: $789.45125
In Stock: 8000
TPHCS250-ML vs TPHCS250-EL
Series
Telpower? TPHCS
Telpower? TPHCS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
1" Dia x 2.657" L (25.4mm x 67.5mm)
1" Dia x 2.657" L (25.4mm x 67.5mm)
For Use With/Related Products
250 A
250 A
Fuse Type
Bolt Mount Cartridge Fuses
Bolt Mount Cartridge Fuses
Fuseholder Type
Blade
Blade
Voltage
Holder
Holder
Orientation
1
1
Termination Style
80V
80V
Contact Material
-
-
Contact Finish
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Copper
Copper
Number of Circuits
Tin
Tin