Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Mersen USA TRS70R
TRS70R
Active
Electrical, Specialty Fuses
Description:
600V 70A 7 7/8X1 5/16 TD
Manufacturer:
Mersen USA
Datasheet:
TRS70R Datasheet
History Price: $80.71
In Stock: 8720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TRS70R vs TRS400R
Part No
TRS70R
TRS400R
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Mersen USA
Mersen USA
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
70A
400A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
600 VDC
600 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
-
-
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 100kA DC
200kA AC, 100kA DC
Size / Dimension
Cylindrical, Blade Terminals
Cylindrical, Blade Terminals
Voltage Rating - DC
1.339" Dia x 7.874" L (34.00mm x 200.00mm)
2.598" Dia x 11.614" L (66.00mm x 295.00mm)