TRS70R
TRS70R
Active
Description:  600V 70A 7 7/8X1 5/16 TD
Manufacturer:  Mersen USA
Datasheet:   TRS70R Datasheet
History Price: $80.71
In Stock: 8720
TRS70R vs TRS90RID
Part No
Manufacturer
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
70A
90A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
600 VDC
600 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
-
Indicating
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 100kA DC
200kA AC, 100kA DC
Size / Dimension
Cylindrical, Blade Terminals
Cylindrical, Blade Terminals
Voltage Rating - DC
1.339" Dia x 7.874" L (34.00mm x 200.00mm)
1.339" Dia x 7.874" L (34.00mm x 200.00mm)