TVS305SME3
TVS305SME3
Active
Description:  TVS DIODE 5VWM 8.7VC A AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS305SME3 Datasheet
History Price: $19.8801
In Stock: 36400
TVS305SME3 vs TVS518
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Discontinued at Digi-Key
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
18V
Voltage - Breakdown (Min)
6V
20.4V
Voltage - Clamping (Max) @ Ipp
8.7V
30.5V
Current - Peak Pulse (10/1000µs)
17A
16.3A (8/20?s)
Power - Peak Pulse
150W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
A, Axial
B, Axial
Mounting Type
A, Axial
B, Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-