TVS310
TVS310
Active
Description:  TVS DIODE 10VWM 16.8VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS310 Datasheet
History Price: $9.94
In Stock: 2800
TVS310 vs TVS8818MUTAG
Series
-
*
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
-
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
10V
-
Voltage - Breakdown (Min)
11.1V
-
Voltage - Clamping (Max) @ Ipp
16.8V
-
Current - Peak Pulse (10/1000µs)
8.9A (8/20?s)
-
Power - Peak Pulse
150W
-
Power Line Protection
No
-
Applications
General Purpose
-
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-
Grade
Through Hole
-
Qualification
A, Axial
-
Mounting Type
A, Axial
-
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-