TVS312E3
TVS312E3
Active
Description:  TVS DIODE 12VWM 21VC A SQ-MELF
Manufacturer:  Microchip Technology
Datasheet:   TVS312E3 Datasheet
History Price: $10.8
In Stock: 1200
TVS312E3 vs TVS524E3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
12V
24V
Voltage - Breakdown (Min)
13.8V
28.4V
Voltage - Clamping (Max) @ Ipp
21V
42V
Current - Peak Pulse (10/1000µs)
7.1A
11.9A
Power - Peak Pulse
150W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TA)
Grade
Surface Mount
Through Hole
Qualification
SQ-MELF, A
B, Axial
Mounting Type
A, SQ-MELF
B, Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-