Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
10V
5V
Voltage - Breakdown (Min)
11.1V
6V
Voltage - Clamping (Max) @ Ipp
16.5V
9.3V
Current - Peak Pulse (10/1000µs)
30.3A (8/20?s)
53.7A (8/20?s)
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Surface Mount
Qualification
B, Axial
SQ-MELF, E
Mounting Type
B, Axial
E-MELF
Supplier Device Package
-
-
Unidirectional Channels
-
-