TVS510
TVS510
Active
Description:  TVS DIODE 10VWM 16.5VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS510 Datasheet
History Price: $9.8101
In Stock: 6400
TVS510 vs TVS524E3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
10V
24V
Voltage - Breakdown (Min)
11.1V
28.4V
Voltage - Clamping (Max) @ Ipp
16.5V
42V
Current - Peak Pulse (10/1000µs)
30.3A (8/20?s)
11.9A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-