Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
10V
-
Voltage - Breakdown (Min)
11.1V
-
Voltage - Clamping (Max) @ Ipp
16.5V
-
Current - Peak Pulse (10/1000µs)
30.3A (8/20?s)
-
Power - Peak Pulse
500W
-
Power Line Protection
No
-
Applications
General Purpose
-
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-
Supplier Device Package
-
-
Unidirectional Channels
-
-