TVS512
TVS512
Active
Description:  TVS DIODE 12VWM 21VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS512 Datasheet
History Price: $19.6701
In Stock: 5600
TVS512 vs TVS8501V5MUT5G
Series
-
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Last Time Buy
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V
5V (Max)
Voltage - Breakdown (Min)
13.8V
6V
Voltage - Clamping (Max) @ Ipp
21V
11.5V
Current - Peak Pulse (10/1000µs)
23.8A (8/20?s)
70A (8/20?s)
Power - Peak Pulse
500W
-
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
-
16pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Surface Mount
Qualification
B, Axial
2-UDFN
Mounting Type
B, Axial
2-UDFN (1.6x1)
Package / Case
-
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101