TVS512E3
TVS512E3
Active
Description:  TVS DIODE 12VWM 21VC B AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS512E3 Datasheet
History Price: $10.8
In Stock: 38400
TVS512E3 vs TVS512
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V
12V
Voltage - Breakdown (Min)
13.8V
13.8V
Voltage - Clamping (Max) @ Ipp
21V
21V
Current - Peak Pulse (10/1000µs)
23.8A
23.8A (8/20?s)
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-