TVS518
TVS518
Discontinued at Digi-Key
Description:  TVS DIODE 18VWM 30.5VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS518 Datasheet
History Price: $10.64
In Stock: 36800
TVS518 vs TVS510/TR
Part No
Series
-
TVS
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued at Digi-Key
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
18V
10V
Voltage - Breakdown (Min)
20.4V
11.1V
Voltage - Clamping (Max) @ Ipp
30.5V
16.5V
Current - Peak Pulse (10/1000µs)
16.3A (8/20?s)
30.3A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-