TVS524
TVS524
Active
Description:  TVS DIODE 24VWM 42VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS524 Datasheet
History Price: $19.6701
In Stock: 19600
TVS524 vs TVS505SME3/TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V
5V
Voltage - Breakdown (Min)
28.4V
6V
Voltage - Clamping (Max) @ Ipp
42V
9.3V
Current - Peak Pulse (10/1000µs)
11.9A (8/20?s)
53.7A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-