Packaging
Tape & Reel (TR)
Bulk
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V
12V
Voltage - Breakdown (Min)
28.4V
13.8V
Voltage - Clamping (Max) @ Ipp
42V
21V
Current - Peak Pulse (10/1000µs)
11.9A
23.8A
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Supplier Device Package
-
-
Unidirectional Channels
-
-