TVS524E3
TVS524E3
Active
Description:  TVS DIODE 24VWM 42VC B AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS524E3 Datasheet
History Price: $12.49
In Stock: 36000
TVS524E3 vs TVS505SM
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V
5V
Voltage - Breakdown (Min)
28.4V
6V
Voltage - Clamping (Max) @ Ipp
42V
9.3V
Current - Peak Pulse (10/1000µs)
11.9A
53.7A (8/20?s)
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Surface Mount
Qualification
B, Axial
SQ-MELF, E
Mounting Type
B, Axial
E-MELF
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-