TVS528E3
TVS528E3
Active
Description:  TVS DIODE 28VWM 46.5VC B AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS528E3 Datasheet
History Price: $10.8
In Stock: 18000
TVS528E3 vs TVS510
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
28V
10V
Voltage - Breakdown (Min)
30.7V
11.1V
Voltage - Clamping (Max) @ Ipp
46.5V
16.5V
Current - Peak Pulse (10/1000µs)
10.7A
30.3A (8/20?s)
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-