UPT12/TR13
UPT12/TR13
Active
Description:  TVS DIODE 12VWM 21.6VC POWERMIT1
Manufacturer:  Microchip Technology
Datasheet:   UPT12/TR13 Datasheet
History Price: $0.66
In Stock: 7600
UPT12/TR13 vs UPTB5/TR7
Series
-
UPT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
12V
5V
Voltage - Breakdown (Min)
13.8V
6V
Voltage - Clamping (Max) @ Ipp
21.6V
9.5V
Current - Peak Pulse (10/1000µs)
6.94A
15.7A
Power - Peak Pulse
1000W (1kW)
150W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-216AA
Mounting Type
Surface Mount
Powermite 1 (DO216-AA)
Package / Case
DO-216AA
1
Supplier Device Package
Powermite 1 (DO216-AA)
-
Unidirectional Channels
-
-