UPTB28/TR7
UPTB28/TR7
Active
Description:  TVS DIODE 28VWM 47.8VC POWERMIT1
Manufacturer:  Microchip Technology
Datasheet:   UPTB28/TR7 Datasheet
History Price: $0.66
In Stock: 33600
UPTB28/TR7 vs UPTB17/TR7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
28V
17V
Voltage - Breakdown (Min)
31V
19V
Voltage - Clamping (Max) @ Ipp
47.8V
29.2V
Current - Peak Pulse (10/1000µs)
3.13A
5.14A
Power - Peak Pulse
1000W (1kW)
1000W (1kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-216AA
DO-216AA
Mounting Type
Powermite 1 (DO216-AA)
Powermite 1 (DO216-AA)
Package / Case
1
1
Supplier Device Package
-
-
Unidirectional Channels
-
-