Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
33V
10V
Voltage - Breakdown (Min)
36.8V
11V
Voltage - Clamping (Max) @ Ipp
56.7V
18V
Current - Peak Pulse (10/1000µs)
2.65A
8.33A
Power - Peak Pulse
1000W (1kW)
1000W (1kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-216AA
DO-216AA
Mounting Type
Powermite 1 (DO216-AA)
Powermite 1 (DO216-AA)
Supplier Device Package
-
-
Unidirectional Channels
-
-