☰
V12ZA05
V12ZA05
Obsolete
Description:  VARISTOR 12.5V 50A DISC 5MM
Manufacturer:  Littelfuse Inc
Datasheet:   V12ZA05 Datasheet
History Price: $0.34562
In Stock: 14320
V12ZA05 vs V12ZA05P
Part No
Series
ZA
ZA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Maximum AC Volts
6 V
6 V
Maximum DC Volts
8 V
8 V
Varistor Voltage (Min)
9 V
9 V
Varistor Voltage (Typ)
12.5 V
12.5 V
Varistor Voltage (Max)
16 V
16 V
Current - Surge
50 A
50 A
Energy
0.14J
0.14J
Number of Circuits
1
1
Capacitance @ Frequency
1700 pF @ 1 MHz
1700 pF @ 1 MHz
Operating Temperature
-55℃ ~ 85℃ (TA)
-55℃ ~ 85℃ (TA)
Features
Through Hole
Through Hole
Mounting Type
Disc 5mm
Disc 5mm
Package / Case
-
-