Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Littelfuse Inc V12ZA05P
V12ZA05P
Active
Varistors, MOVs
Description:
VARISTOR 12.5V 50A DISC 5MM
Manufacturer:
Littelfuse Inc
Datasheet:
V12ZA05P Datasheet
History Price: $0.45
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
V12ZA05P vs V12ZA1P
Part No
V12ZA05P
V12ZA1P
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
ZA
ZA
Packaging
Bulk
Bulk
Status
Active
Active
Maximum AC Volts
6 V
6 V
Maximum DC Volts
8 V
8 V
Varistor Voltage (Min)
9 V
9 V
Varistor Voltage (Typ)
12.5 V
12.5 V
Varistor Voltage (Max)
16 V
16 V
Current - Surge
50 A
100 A
Energy
0.14J
0.6J
Number of Circuits
1
1
Capacitance @ Frequency
1700 pF @ 1 MHz
3350 pF @ 1 MHz
Operating Temperature
-55℃ ~ 85℃ (TA)
-55℃ ~ 85℃ (TA)
Features
Through Hole
Through Hole
Mounting Type
Disc 5mm
Disc 7mm
Package / Case
-
-