Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Littelfuse Inc V12ZA1
V12ZA1
Obsolete
Varistors, MOVs
Description:
VARISTOR 12.5V 100A DISC 7MM
Manufacturer:
Littelfuse Inc
Datasheet:
V12ZA1 Datasheet
History Price: $0.22387
In Stock: 42960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
V12ZA1 vs V12ZA2P
Part No
V12ZA1
V12ZA2P
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
ZA
ZA
Packaging
Bag
Bulk
Status
Obsolete
Active
Maximum AC Volts
6 V
6 V
Maximum DC Volts
8 V
8 V
Varistor Voltage (Min)
9 V
9 V
Varistor Voltage (Typ)
12.5 V
12.5 V
Varistor Voltage (Max)
16 V
16 V
Current - Surge
100 A
250 A
Energy
0.6J
1.2J
Number of Circuits
1
1
Capacitance @ Frequency
3350 pF @ 1 MHz
6100 pF @ 1 MHz
Operating Temperature
-55℃ ~ 85℃ (TA)
-55℃ ~ 85℃ (TA)
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 10mm
Package / Case
-
-